Broadcom Inc. RF Amplifiers - MGA-43528-TR1G MGA-43528-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221852-MGA-43528-TR 1G Packaging: Tape and Reel Test Frequency: 1.96GHz Frequency: 1.93GHz ~ 1.995GHz Gain: 41.9dB Supply Current: 400mA P1dB: 37.6dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221852-MGA-43528-TR 1G Packaging: Tape and Reel Test Frequency: 1.96GHz Frequency: 1.93GHz ~ 1.995GHz Gain: 41.9dB Supply Current: 400mA P1dB: 37.6dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43528-TR1G
1221852-MGA-43528-TR1G
RF Amplifiers - MGA-43528-TR1G 1221852-MGA-43528-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1221852-MGA-43528-TR 1G Packaging: Tape and Reel Test Frequency: 1.96GHz Frequency: 1.93GHz ~ 1.995GHz Gain: 41.9dB Supply Current: 400mA P1dB: 37.6dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221852-MGA-43528-TR1G
Packaging: Tape and Reel
Test Frequency: 1.96GHz
Frequency: 1.93GHz ~ 1.995GHz
Gain: 41.9dB
Supply Current: 400mA
P1dB: 37.6dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 28-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-43528-TR1G
RF and Wireless - RF Amplifiers MGA-43528-TR1G
IC AMP GPS 1.93-1.995GHZ 28QFN

IC AMP GPS 1.93-1.995GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221852-MGA-43528-TR1G MGA-43528-TR1G
Product Name RF Amplifiers - MGA-43528-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - SE5003L2-R - 894132-SE5003L2-R - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (4x4)
View Details
3 suppliers