Broadcom Inc. RF Amplifiers - MGA-631P8-BLKG MGA-631P8-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208269-MGA-631P8-BLK G Packaging: Bulk Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 17.5dB Noise Figure: 0.53dB P1dB: 17.5dBm (56.2mW) RF Type: CDMA, GPS, GSM, ISM Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 54mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208269-MGA-631P8-BLK G Packaging: Bulk Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 17.5dB Noise Figure: 0.53dB P1dB: 17.5dBm (56.2mW) RF Type: CDMA, GPS, GSM, ISM Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 54mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-631P8-BLKG
208269-MGA-631P8-BLKG
RF Amplifiers - MGA-631P8-BLKG 208269-MGA-631P8-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208269-MGA-631P8-BLK G Packaging: Bulk Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 17.5dB Noise Figure: 0.53dB P1dB: 17.5dBm (56.2mW) RF Type: CDMA, GPS, GSM, ISM Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 54mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208269-MGA-631P8-BLKG
Packaging: Bulk
Test Frequency: 900MHz
Frequency: 400MHz to 1.5GHz
Gain: 17.5dB
Noise Figure: 0.53dB
P1dB: 17.5dBm (56.2mW)
RF Type: CDMA, GPS, GSM, ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 42-CSP (5.0x4.6)
Supply Voltage - Operating: 4V
Operating Supply Current: 54mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-631P8-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-631P8-BLKG
RF and Wireless - RF Amplifiers MGA-631P8-BLKG
IC AMP CDMA 400MHZ-1.5GHZ 42CSP

IC AMP CDMA 400MHZ-1.5GHZ 42CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208269-MGA-631P8-BLKG MGA-631P8-BLKG
Product Name RF Amplifiers - MGA-631P8-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 1500 MHz 400 to 1500 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
RF/IF and RFID - RF Amplifiers - 1124866-BGB707L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 27 dB
View Details
5 suppliers
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details