Broadcom Inc. RF Amplifiers - MSA-0311-TR1G MSA-0311-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079843-MSA-0311-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.3GHz Gain: 9dB to 11dB Noise Figure: 6dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8 V to 5.6 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079843-MSA-0311-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.3GHz Gain: 9dB to 11dB Noise Figure: 6dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8 V to 5.6 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0311-TR1G
1079843-MSA-0311-TR1G
RF Amplifiers - MSA-0311-TR1G 1079843-MSA-0311-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079843-MSA-0311-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.3GHz Gain: 9dB to 11dB Noise Figure: 6dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8 V to 5.6 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079843-MSA-0311-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 2.3GHz
Gain: 9dB to 11dB
Noise Figure: 6dB
P1dB: 9dBm (7.9mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 3.8 V to 5.6 V
Operating Supply Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 516-1589-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1589-2-ND
RF Amplifiers 516-1589-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 2.3GHz SOT-143-4

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 2.3GHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0311-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0311-TR1G
RF and Wireless - RF Amplifiers MSA-0311-TR1G
IC AMP ISM 0HZ-2.3GHZ SOT143-4

IC AMP ISM 0HZ-2.3GHZ SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1079843-MSA-0311-TR1G 516-1589-2-ND MSA-0311-TR1G
Product Name RF Amplifiers - MSA-0311-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 0.0 to 2300 MHz 0.0 to 2300 MHz 0.0 to 2300 MHz
Minimum Gain 9 to 11 dB 9 dB ? to 9 dB
Maximum Gain 9 to 11 dB 11 dB 11 dB
Noise Figure 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA619E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, CDMA2000, PCS
Frequency Range 1900 MHz
View Details
2 suppliers