Broadcom Inc. RF Amplifiers - WS1105-TR1 WS1105-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 903360-WS1105-TR1 Series: * Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 903360-WS1105-TR1 Series: * Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - WS1105-TR1 - 903360-WS1105-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - WS1105-TR1
903360-WS1105-TR1
RF Amplifiers - WS1105-TR1 903360-WS1105-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 903360-WS1105-TR1 Series: * Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 903360-WS1105-TR1
Series: *
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 903360-WS1105-TR1
Product Name RF Amplifiers - WS1105-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 448-BGMC1210E6327XUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details