Broadcom Inc. RF Amplifiers - MGA-86563-BLKG MGA-86563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 788424-MGA-86563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 2GHz Frequency: 500MHz ~ 6GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 22.7dB Noise Figure: 1.5dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Family Name: MGA-85563 Categories: RF/IF and RFID Operating Supply Current: 14mA Manufacturer Package: SOT-363, SC70 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 788424-MGA-86563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 2GHz Frequency: 500MHz ~ 6GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 22.7dB Noise Figure: 1.5dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Family Name: MGA-85563 Categories: RF/IF and RFID Operating Supply Current: 14mA Manufacturer Package: SOT-363, SC70 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-86563-BLKG
788424-MGA-86563-BLKG
RF Amplifiers - MGA-86563-BLKG 788424-MGA-86563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 788424-MGA-86563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 2GHz Frequency: 500MHz ~ 6GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 22.7dB Noise Figure: 1.5dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Family Name: MGA-85563 Categories: RF/IF and RFID Operating Supply Current: 14mA Manufacturer Package: SOT-363, SC70 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 788424-MGA-86563-BLKG
Packaging: Cut Strip
Package: 6-TSSOP, SC-88, SOT-363
Test Frequency: 2GHz
Frequency: 500MHz ~ 6GHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Gain: 22.7dB
Noise Figure: 1.5dB
P1dB: 4.1dB (2.6mW)
RF Type: GPS, ISM, MMDS, PCS, TVRO
Family Name: MGA-85563
Categories: RF/IF and RFID
Operating Supply Current: 14mA
Manufacturer Package: SOT-363, SC70
Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-86563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-86563-BLKG
RF and Wireless - RF Amplifiers MGA-86563-BLKG
IC RF AMP GPS 500MHZ-6GHZ SOT363

IC RF AMP GPS 500MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 788424-MGA-86563-BLKG MGA-86563-BLKG
Product Name RF Amplifiers - MGA-86563-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 22.7 dB ? to 22.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0812-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-1-26500-17-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 26500 MHz
Minimum Gain 17 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details