Broadcom Inc. Avago Technologies MGA-62563 Current-Adjustable Low Noise Amplifier MGA-62563

Description
This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position. It is ideal as an IF amplifier or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 3 GHz frequency range.
Description
This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position. It is ideal as an IF amplifier or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 3 GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies MGA-62563 Current-Adjustable Low Noise Amplifier - MGA-62563 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies MGA-62563 Current-Adjustable Low Noise Amplifier
MGA-62563
Avago Technologies MGA-62563 Current-Adjustable Low Noise Amplifier MGA-62563
This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position. It is ideal as an IF amplifier or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 3 GHz frequency range.

This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position.
It is ideal as an IF amplifier or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 3 GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-62563
Product Name Avago Technologies MGA-62563 Current-Adjustable Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Output Power 17.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 2312-QPA2212T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 31000 MHz
View Details
Specs
Applications RF Microwave
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers