Broadcom Inc. RF Amplifiers - MGA-412P8-TR1G MGA-412P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023203-MGA-412P8-TR1 G Packaging: Reel - TR Test Frequency: 2.452GHz Frequency: 1.7GHz to 3GHz Gain: 23dB to 25.5dB P1dB: 24dB (251.2mW) to 25.5dB (354.8mW) RF Type: IEEE 802.11b/g, WLAN Family Name: MGA-412P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Bosnia and Herzegovina, China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023203-MGA-412P8-TR1 G Packaging: Reel - TR Test Frequency: 2.452GHz Frequency: 1.7GHz to 3GHz Gain: 23dB to 25.5dB P1dB: 24dB (251.2mW) to 25.5dB (354.8mW) RF Type: IEEE 802.11b/g, WLAN Family Name: MGA-412P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Bosnia and Herzegovina, China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-412P8-TR1G - 023203-MGA-412P8-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-412P8-TR1G
023203-MGA-412P8-TR1G
RF Amplifiers - MGA-412P8-TR1G 023203-MGA-412P8-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023203-MGA-412P8-TR1 G Packaging: Reel - TR Test Frequency: 2.452GHz Frequency: 1.7GHz to 3GHz Gain: 23dB to 25.5dB P1dB: 24dB (251.2mW) to 25.5dB (354.8mW) RF Type: IEEE 802.11b/g, WLAN Family Name: MGA-412P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Bosnia and Herzegovina, China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023203-MGA-412P8-TR1G
Packaging: Reel - TR
Test Frequency: 2.452GHz
Frequency: 1.7GHz to 3GHz
Gain: 23dB to 25.5dB
P1dB: 24dB (251.2mW) to 25.5dB (354.8mW)
RF Type: IEEE 802.11b/g, WLAN
Family Name: MGA-412P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Bosnia and Herzegovina, China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-412P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-412P8-TR1G
RF and Wireless - RF Amplifiers MGA-412P8-TR1G
IC RF AMP IEEE 1.7GHZ-3GHZ 8LPCC

IC RF AMP IEEE 1.7GHZ-3GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023203-MGA-412P8-TR1G MGA-412P8-TR1G
Product Name RF Amplifiers - MGA-412P8-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1700 to 3000 MHz 1700 to 3000 MHz
Minimum Gain 23 to 25.5 dB ? to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Specs
Minimum Gain 27.5 dB
Maximum Gain 28.5 dB
Operating current   0.2900 amps
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 10 dB
View Details
3 suppliers