Broadcom Inc. Current Adjustable Low Noise Amplifier MGA-68563

Description
The MGA-68563 is an easy to use, economical GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. Packaged in a miniature SOT-363 package, it requires half the board space of a SOT-143 package.
Description
The MGA-68563 is an easy to use, economical GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. Packaged in a miniature SOT-363 package, it requires half the board space of a SOT-143 package.

Suppliers

Company
Product
Description
Supplier Links
Current Adjustable Low Noise Amplifier - MGA-68563 - Broadcom Inc.
San Jose, CA, USA
Current Adjustable Low Noise Amplifier
MGA-68563
Current Adjustable Low Noise Amplifier MGA-68563
The MGA-68563 is an easy to use, economical GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. Packaged in a miniature SOT-363 package, it requires half the board space of a SOT-143 package.

The MGA-68563 is an easy to use, economical GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. Packaged in a miniature SOT-363 package, it requires half the board space of a SOT-143 package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-68563
Product Name Current Adjustable Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 100 to 8000 MHz
Minimum Gain 19.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details