Broadcom Inc. RF Amplifiers - MGA-30689-BLKG MGA-30689-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221833-MGA-30689-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.95GHz Frequency: 40MHz ~ 2.6GHz Gain: 14.6dB Supply Current: 104mA Noise Figure: 3.3dB P1dB: 22.5dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221833-MGA-30689-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.95GHz Frequency: 40MHz ~ 2.6GHz Gain: 14.6dB Supply Current: 104mA Noise Figure: 3.3dB P1dB: 22.5dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-30689-BLKG
1221833-MGA-30689-BLKG
RF Amplifiers - MGA-30689-BLKG 1221833-MGA-30689-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221833-MGA-30689-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.95GHz Frequency: 40MHz ~ 2.6GHz Gain: 14.6dB Supply Current: 104mA Noise Figure: 3.3dB P1dB: 22.5dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221833-MGA-30689-BLKG
Packaging: Cut Tape (CT)
Test Frequency: 1.95GHz
Frequency: 40MHz ~ 2.6GHz
Gain: 14.6dB
Supply Current: 104mA
Noise Figure: 3.3dB
P1dB: 22.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-30689-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30689-BLKG
RF and Wireless - RF Amplifiers MGA-30689-BLKG
IC AMP GPS 40MHZ-2.6GHZ SOT89-3

IC AMP GPS 40MHZ-2.6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221833-MGA-30689-BLKG MGA-30689-BLKG
Product Name RF Amplifiers - MGA-30689-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
RF Amplifiers - 2312-QPL1816SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
View Details
Low Noise Amplifiers - NLA-8000-12000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details