Broadcom Inc. RF Amplifiers - MGA-30689-TR1G MGA-30689-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058475-MGA-30689-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 40MHz to 2.6GHz Gain: 14.6dB Noise Figure: 3.3dB P1dB: 22.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 104mA Alternative Parts (Cross-Reference): HMC636ST89E; MGA-30689; SKY65045-70LF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058475-MGA-30689-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 40MHz to 2.6GHz Gain: 14.6dB Noise Figure: 3.3dB P1dB: 22.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 104mA Alternative Parts (Cross-Reference): HMC636ST89E; MGA-30689; SKY65045-70LF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-30689-TR1G - 058475-MGA-30689-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-30689-TR1G
058475-MGA-30689-TR1G
RF Amplifiers - MGA-30689-TR1G 058475-MGA-30689-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058475-MGA-30689-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 40MHz to 2.6GHz Gain: 14.6dB Noise Figure: 3.3dB P1dB: 22.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 104mA Alternative Parts (Cross-Reference): HMC636ST89E; MGA-30689; SKY65045-70LF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058475-MGA-30689-TR1G
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 40MHz to 2.6GHz
Gain: 14.6dB
Noise Figure: 3.3dB
P1dB: 22.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 104mA
Alternative Parts (Cross-Reference): HMC636ST89E; MGA-30689; SKY65045-70LF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-30689-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30689-TR1G
RF and Wireless - RF Amplifiers MGA-30689-TR1G
IC AMP GPS 40MHZ-2.6GHZ SOT89-3

IC AMP GPS 40MHZ-2.6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058475-MGA-30689-TR1G MGA-30689-TR1G
Product Name RF Amplifiers - MGA-30689-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 40 to 2600 MHz 40 to 2600 MHz
Minimum Gain 14.6 dB ? to 14.6 dB
Maximum Gain 14.6 dB 14.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG403-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details