Broadcom Inc. RF Amplifiers - MGA-545P8-TR1 MGA-545P8-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058479-MGA-545P8-TR1 Packaging: Reel - TR Test Frequency: 3GHz Frequency: 50MHz to 7GHz Gain: 11.5dB Noise Figure: 2.9dB P1dB: 21.3dBm (134.9mW) RF Type: WLL, WLAN Family Name: MGA-545P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 135mA Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058479-MGA-545P8-TR1 Packaging: Reel - TR Test Frequency: 3GHz Frequency: 50MHz to 7GHz Gain: 11.5dB Noise Figure: 2.9dB P1dB: 21.3dBm (134.9mW) RF Type: WLL, WLAN Family Name: MGA-545P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 135mA Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-545P8-TR1
058479-MGA-545P8-TR1
RF Amplifiers - MGA-545P8-TR1 058479-MGA-545P8-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 058479-MGA-545P8-TR1 Packaging: Reel - TR Test Frequency: 3GHz Frequency: 50MHz to 7GHz Gain: 11.5dB Noise Figure: 2.9dB P1dB: 21.3dBm (134.9mW) RF Type: WLL, WLAN Family Name: MGA-545P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 135mA Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058479-MGA-545P8-TR1
Packaging: Reel - TR
Test Frequency: 3GHz
Frequency: 50MHz to 7GHz
Gain: 11.5dB
Noise Figure: 2.9dB
P1dB: 21.3dBm (134.9mW)
RF Type: WLL, WLAN
Family Name: MGA-545P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 135mA
Alternative Parts (Cross-Reference): RF6886SQ; RFPA1702SR; RFPA1702SB;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-545P8-TR1
RF and Wireless - RF Amplifiers MGA-545P8-TR1
IC RF AMP WLL 50MHZ-7GHZ 8LPCC

IC RF AMP WLL 50MHZ-7GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058479-MGA-545P8-TR1 MGA-545P8-TR1
Product Name RF Amplifiers - MGA-545P8-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 7000 MHz 50 to 7000 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers