Broadcom Inc. RF Amplifiers - WS2512-TR1 WS2512-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 103984-WS2512-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 23.5dB to 26.5dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA to 510mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 103984-WS2512-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 23.5dB to 26.5dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA to 510mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS2512-TR1
103984-WS2512-TR1
RF Amplifiers - WS2512-TR1 103984-WS2512-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 103984-WS2512-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 23.5dB to 26.5dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA to 510mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 103984-WS2512-TR1
Packaging: Reel - TR
Frequency: 1.92GHz to 1.98GHz
Gain: 23.5dB to 26.5dB
RF Type: W-CDMA, HSPDA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD (4x4)
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 465mA to 510mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
WS2512-TR1
RF and Wireless - RF Amplifiers WS2512-TR1
IC AMP W-CDMA 1.92-1.98GHZ 10SMD

IC AMP W-CDMA 1.92-1.98GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 103984-WS2512-TR1 WS2512-TR1
Product Name RF Amplifiers - WS2512-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1920 to 1980 MHz 1920 to 1980 MHz
Minimum Gain 23.5 to 26.5 dB ? to 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0106TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details