Broadcom Inc. RF/IF and RFID - RF Amplifiers VMMK-2103-BLKG

Description
Win Source Part Number: 963699-VMMK-2103-BLK G Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 3GHz Frequency: 500MHz ~ 6GHz Gain: 14dB Noise Figure: 2.1dB Current - Supply: 23mA P1dB: 0dBm RF Type: Cellular, PCS Voltage - Supply: 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK-2103-BLKGVMMK21 03BLKG; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK2103BLKG,VMMK-21 03-BLKG-ND,516-2216 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 963699-VMMK-2103-BLK G Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 3GHz Frequency: 500MHz ~ 6GHz Gain: 14dB Noise Figure: 2.1dB Current - Supply: 23mA P1dB: 0dBm RF Type: Cellular, PCS Voltage - Supply: 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK-2103-BLKGVMMK21 03BLKG; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK2103BLKG,VMMK-21 03-BLKG-ND,516-2216 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
963699-VMMK-2103-BLKG
RF/IF and RFID - RF Amplifiers 963699-VMMK-2103-BLKG
Win Source Part Number: 963699-VMMK-2103-BLK G Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 3GHz Frequency: 500MHz ~ 6GHz Gain: 14dB Noise Figure: 2.1dB Current - Supply: 23mA P1dB: 0dBm RF Type: Cellular, PCS Voltage - Supply: 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK-2103-BLKGVMMK21 03BLKG; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK2103BLKG,VMMK-21 03-BLKG-ND,516-2216 Product Status: Obsolete

Win Source Part Number: 963699-VMMK-2103-BLKG
Category: RF/IF and RFID>RF Amplifiers
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Test Frequency: 3GHz
Frequency: 500MHz ~ 6GHz
Gain: 14dB
Noise Figure: 2.1dB
Current - Supply: 23mA
P1dB: 0dBm
RF Type: Cellular, PCS
Voltage - Supply: 5V
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Alternative Parts (Cross-Reference): VMMK-2103-BLKGVMMK2103BLKG;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Other Names: VMMK2103BLKG,VMMK-2103-BLKG-ND,516-2216
Product Status: Obsolete

Buy Now
RF and Wireless - RF Amplifiers - VMMK-2103-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-2103-BLKG
RF and Wireless - RF Amplifiers VMMK-2103-BLKG
IC AMP CELLULAR 500MHZ-6GHZ 0402

IC AMP CELLULAR 500MHZ-6GHZ 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 963699-VMMK-2103-BLKG VMMK-2103-BLKG
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 14 dB ? to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details