Broadcom Inc. 40MHz - 2600MHz Flat Gain High Linearity Gain Block MGA-30689

Description
MGA-30689 is a flat gain, high linearity, low noise, 22dBm Gain Block with good OIP3 achieved. The device required simple dc biasing components to achieve wide bandwidth performance.
Description
MGA-30689 is a flat gain, high linearity, low noise, 22dBm Gain Block with good OIP3 achieved. The device required simple dc biasing components to achieve wide bandwidth performance.

Suppliers

Company
Product
Description
Supplier Links
40MHz - 2600MHz Flat Gain High Linearity Gain Block - MGA-30689 - Broadcom Inc.
San Jose, CA, USA
40MHz - 2600MHz Flat Gain High Linearity Gain Block
MGA-30689
40MHz - 2600MHz Flat Gain High Linearity Gain Block MGA-30689
MGA-30689 is a flat gain, high linearity, low noise, 22dBm Gain Block with good OIP3 achieved. The device required simple dc biasing components to achieve wide bandwidth performance.

MGA-30689 is a flat gain, high linearity, low noise, 22dBm Gain Block with good OIP3 achieved.
The device required simple dc biasing components to achieve wide bandwidth performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-30689
Product Name 40MHz - 2600MHz Flat Gain High Linearity Gain Block
Amplifier Type Low Noise Amplifier; High Linearity Amplifier
RoHS Compliant RoHS
Frequency Range 40 to 2600 MHz
Minimum Gain 13.7 dB
Maximum Gain 16.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 16 dB
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 8000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-83LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details