MSA-0300-GP4 -- RF AND WIRELESS - RF AMPLIFIERS
Broadcom Inc.
RF and Wireless - RF Amplifiers
MSA-0300-GP4
Description
IC RF AMP 100MHZ-3GHZ
Description
IC RF AMP 100MHZ-3GHZ
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
MSA-0300-GP4 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
100 to 3000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Frequency Range
6000 to 16000 MHz
Minimum Gain
? to 18 dB
Maximum Gain
18 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
869 to 960 MHz
Minimum Gain
16.5 dB
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details