Broadcom Inc. RF Amplifiers - MSA-2011-TR1 MSA-2011-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059546-MSA-2011-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.2dB Noise Figure: 4.3dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059546-MSA-2011-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.2dB Noise Figure: 4.3dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-2011-TR1 - 059546-MSA-2011-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-2011-TR1
059546-MSA-2011-TR1
RF Amplifiers - MSA-2011-TR1 059546-MSA-2011-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059546-MSA-2011-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.2dB Noise Figure: 4.3dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059546-MSA-2011-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 1GHz
Gain: 15dB to 16.2dB
Noise Figure: 4.3dB
P1dB: 9dBm (7.9mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 20mA to 40mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059546-MSA-2011-TR1
Product Name RF Amplifiers - MSA-2011-TR1
Applications RF Microwave
Frequency Range 0.0 to 1000 MHz
Minimum Gain 15 to 16.2 dB
Maximum Gain 15 to 16.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details