Broadcom Inc. Low Noise Amplifier with Bypass/Shutdown Mode MGA-645T6

Description
The Avago MGA-645T6 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier, LNA, with a Bypass / Shutdown mode. The LNA features low noise and high linearity. The Bypass/Shutdown mode enables the LNA to be bypassed during high input signal power and to reduce current consumption. It is housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.
Description
The Avago MGA-645T6 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier, LNA, with a Bypass / Shutdown mode. The LNA features low noise and high linearity. The Bypass/Shutdown mode enables the LNA to be bypassed during high input signal power and to reduce current consumption. It is housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier with Bypass/Shutdown Mode - MGA-645T6 - Broadcom Inc.
San Jose, CA, USA
Low Noise Amplifier with Bypass/Shutdown Mode
MGA-645T6
Low Noise Amplifier with Bypass/Shutdown Mode MGA-645T6
The Avago MGA-645T6 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier, LNA, with a Bypass / Shutdown mode. The LNA features low noise and high linearity. The Bypass/Shutdown mode enables the LNA to be bypassed during high input signal power and to reduce current consumption. It is housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.

The Avago MGA-645T6 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier, LNA, with a Bypass / Shutdown mode. The LNA features low noise and high linearity.
The Bypass/Shutdown mode enables the LNA to be bypassed during high input signal power and to reduce current consumption.
It is housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-645T6
Product Name Low Noise Amplifier with Bypass/Shutdown Mode
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 2400 MHz
Minimum Gain 13.5 dB
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-50-3000-17-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 17 dB
View Details
SKY58258-21 Sky5® Front-End Module for LTE and NR - SKY58258-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration (includes 16-pad ground array)
View Details