Broadcom Inc. RF Amplifiers - MSA-2011-BLKG MSA-2011-BLKG

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227065-MSA-2011-BLK G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227065-MSA-2011-BLK G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-2011-BLKG
1227065-MSA-2011-BLKG
RF Amplifiers - MSA-2011-BLKG 1227065-MSA-2011-BLKG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227065-MSA-2011-BLK G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1227065-MSA-2011-BLKG
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1227065-MSA-2011-BLKG
Product Name RF Amplifiers - MSA-2011-BLKG
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic - RAM-7+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
Frequency Range 2000 MHz
View Details
2 suppliers
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers