Win Source Part Number: 964170-VMMK-2503-BLK
Category: RF/IF and RFID>RF Amplifiers
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Test Frequency: 6GHz
Frequency: 1GHz ~ 12GHz
Gain: 13.5dB
Noise Figure: 3dB
Current - Supply: 68mA
P1dB: 17dBm
RF Type: General Purpose
Voltage - Supply: 5V
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Alternative Parts (Cross-Reference): VMMK-2503-BLKGVMMK25
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Other Names: VMMK2503BLKG,VMMK-25
Product Status: Obsolete
RF Amplifier IC General Purpose 1GHz ~ 12GHz 0402
LNA, 1-12GHZ, E-PHEMT, VIXEN, LLP; Frequency Min:1GHz; Frequency Max:12GHz; Gain:14dB; Noise Figure Typ:3.7dB; RF IC Case Style:LLP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:6V; Operating Temperature Min:-; RoHS Compliant: Yes
IC RF AMP GPS 1GHZ-12GHZ 0402
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 964170-VMMK-2503-BLKG | 516-2217-ND | 58Y5545 | VMMK-2503-BLKG |
| Product Name | RF/IF and RFID - RF Amplifiers | RF Amplifiers | Lna, 1-12Ghz, E-Phemt, Vixen, Llp; Frequency Min Broadcom | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | General Purpose | ||
| Frequency Range | 1000 to 12000 MHz | 1000 to 12000 MHz | 12000 MHz | 1000 to 12000 MHz |
| Minimum Gain | 13.5 dB | 13.5 dB | 14 dB | ? to 13.5 dB |
| Maximum Gain | 13.5 dB | 13.5 dB | 14 dB | 13.5 dB |
| Noise Figure | 3 dB | 3 dB | 3.7 dB |