Broadcom Inc. RF Amplifiers - MSA-0386-BLK MSA-0386-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 098796-MSA-0386-BLK Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 2.4GHz Gain: 10dB to 12dB Noise Figure: 6dB P1dB: 10dBm (10mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 50mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 098796-MSA-0386-BLK Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 2.4GHz Gain: 10dB to 12dB Noise Figure: 6dB P1dB: 10dBm (10mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0386-BLK - 098796-MSA-0386-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0386-BLK
098796-MSA-0386-BLK
RF Amplifiers - MSA-0386-BLK 098796-MSA-0386-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 098796-MSA-0386-BLK Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 2.4GHz Gain: 10dB to 12dB Noise Figure: 6dB P1dB: 10dBm (10mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 50mA

Manufacturer: Broadcom Limited
Win Source Part Number: 098796-MSA-0386-BLK
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 2.4GHz
Gain: 10dB to 12dB
Noise Figure: 6dB
P1dB: 10dBm (10mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 20mA to 50mA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0386-BLK
RF and Wireless - RF Amplifiers MSA-0386-BLK
IC AMP ISM 2.4GHZ 86 PLASTIC PKG

IC AMP ISM 2.4GHZ 86 PLASTIC PKG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 098796-MSA-0386-BLK MSA-0386-BLK
Product Name RF Amplifiers - MSA-0386-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz 0.0 to 2400 MHz
Minimum Gain 10 to 12 dB ? to 10 dB
Maximum Gain 10 to 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF and Wireless - RF Amplifiers - BGB717L7ESDE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 76 to 108 MHz
Minimum Gain ? to 12 dB
Maximum Gain 12 dB
View Details