Broadcom Inc. 5V High Linearity LNA, 39dBm OIP3, 0.45-6GHz, SOT343(SC-70) MGA-53543

Description
This E-pHEMT RFIC is an easy-to-use power-efficient high linearity low noise amplifier built on Avago's leading edge E-pHEMT technology. It is ideal as a driver amplifier in the transmit chain or as a second stage LNA in the receive chain of basestation designs. Other applications may include Cellular/PCS/W-CDMA Base Station radio-cards, fixed wireless, wireless LAN and other high performance applications in the 450 MHz to 6 GHz frequency range.
Description
This E-pHEMT RFIC is an easy-to-use power-efficient high linearity low noise amplifier built on Avago's leading edge E-pHEMT technology. It is ideal as a driver amplifier in the transmit chain or as a second stage LNA in the receive chain of basestation designs. Other applications may include Cellular/PCS/W-CDMA Base Station radio-cards, fixed wireless, wireless LAN and other high performance applications in the 450 MHz to 6 GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
5V High Linearity LNA,  39dBm OIP3, 0.45-6GHz, SOT343(SC-70) - MGA-53543 - Broadcom Inc.
San Jose, CA, USA
5V High Linearity LNA, 39dBm OIP3, 0.45-6GHz, SOT343(SC-70)
MGA-53543
5V High Linearity LNA, 39dBm OIP3, 0.45-6GHz, SOT343(SC-70) MGA-53543
This E-pHEMT RFIC is an easy-to-use power-efficient high linearity low noise amplifier built on Avago's leading edge E-pHEMT technology. It is ideal as a driver amplifier in the transmit chain or as a second stage LNA in the receive chain of basestation designs. Other applications may include Cellular/PCS/W-CDMA Base Station radio-cards, fixed wireless, wireless LAN and other high performance applications in the 450 MHz to 6 GHz frequency range.

This E-pHEMT RFIC is an easy-to-use power-efficient high linearity low noise amplifier built on Avago's leading edge E-pHEMT technology.

It is ideal as a driver amplifier in the transmit chain or as a second stage LNA in the receive chain of basestation designs. Other applications may include Cellular/PCS/W-CDMA Base Station radio-cards, fixed wireless, wireless LAN and other high performance applications in the 450 MHz to 6 GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-53543
Product Name 5V High Linearity LNA, 39dBm OIP3, 0.45-6GHz, SOT343(SC-70)
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 50 to 6000 MHz
Minimum Gain 15.4 dB
Maximum Gain 15.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers