Broadcom Inc. RF Amplifiers - MGA-43228-TR1G MGA-43228-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208268-MGA-43228-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.3GHz to 2.5GHz Gain: 38.5dB Noise Figure: 2.1dB P1dB: 35.5dBm (3.548W) RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208268-MGA-43228-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.3GHz to 2.5GHz Gain: 38.5dB Noise Figure: 2.1dB P1dB: 35.5dBm (3.548W) RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43228-TR1G
208268-MGA-43228-TR1G
RF Amplifiers - MGA-43228-TR1G 208268-MGA-43228-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 208268-MGA-43228-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.3GHz to 2.5GHz Gain: 38.5dB Noise Figure: 2.1dB P1dB: 35.5dBm (3.548W) RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 208268-MGA-43228-TR1G
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 2.3GHz to 2.5GHz
Gain: 38.5dB
Noise Figure: 2.1dB
P1dB: 35.5dBm (3.548W)
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 5V
Operating Supply Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-43228-TR1G
RF and Wireless - RF Amplifiers MGA-43228-TR1G
IC AMP 802.16 2.3-2.5GHZ 28QFN

IC AMP 802.16 2.3-2.5GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208268-MGA-43228-TR1G MGA-43228-TR1G
Product Name RF Amplifiers - MGA-43228-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2300 to 2500 MHz 2300 to 2500 MHz
Minimum Gain 38.5 dB ? to 38.5 dB
Maximum Gain 38.5 dB 38.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13.5 to 15 dB
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details