Broadcom Inc. RF Amplifiers - MGA-52543-TR1G MGA-52543-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 114870-MGA-52543-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 114870-MGA-52543-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-52543-TR1G
114870-MGA-52543-TR1G
RF Amplifiers - MGA-52543-TR1G 114870-MGA-52543-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 114870-MGA-52543-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 114870-MGA-52543-TR1G
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 400MHz to 6GHz
Gain: 13dB to 15.5dB
Noise Figure: 1.9dB to 2.3dB
P1dB: 17.4dBm (55mW)
RF Type: Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 45mA to 65mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-52543-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-52543-TR1G
RF and Wireless - RF Amplifiers MGA-52543-TR1G
IC AMP CELL 400MHZ-6GHZ SOT343

IC AMP CELL 400MHZ-6GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 114870-MGA-52543-TR1G MGA-52543-TR1G
Product Name RF Amplifiers - MGA-52543-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 13 to 15.5 dB ? to 13 dB
Maximum Gain 13 to 15.5 dB 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB1316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13400 to 15500 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-8000-26500-15-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details