Broadcom Inc. 3V LNA, 12 to 17dBm Adjustable OIP3, 0.8-6GHz, SOT363(SC-70) MGA-85563

Description
The MGA-85 is a 3V part with high gain and low noise figure. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 15-30mA (adjustable); Gain = 18dB; NF = 1.6dB; P1dB = 1 to 9dBm (adjustable); IP3i = -6 to 0dB (adjustable) all at 2GHz.
Description
The MGA-85 is a 3V part with high gain and low noise figure. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 15-30mA (adjustable); Gain = 18dB; NF = 1.6dB; P1dB = 1 to 9dBm (adjustable); IP3i = -6 to 0dB (adjustable) all at 2GHz.

Suppliers

Company
Product
Description
Supplier Links
3V LNA,  12 to  17dBm Adjustable OIP3, 0.8-6GHz, SOT363(SC-70) - MGA-85563 - Broadcom Inc.
San Jose, CA, USA
3V LNA, 12 to 17dBm Adjustable OIP3, 0.8-6GHz, SOT363(SC-70)
MGA-85563
3V LNA, 12 to 17dBm Adjustable OIP3, 0.8-6GHz, SOT363(SC-70) MGA-85563
The MGA-85 is a 3V part with high gain and low noise figure. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 15-30mA (adjustable); Gain = 18dB; NF = 1.6dB; P1dB = 1 to 9dBm (adjustable); IP3i = -6 to 0dB (adjustable) all at 2GHz.

The MGA-85 is a 3V part with high gain and low noise figure. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 15-30mA (adjustable); Gain = 18dB; NF = 1.6dB; P1dB = 1 to 9dBm (adjustable); IP3i = -6 to 0dB (adjustable) all at 2GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-85563
Product Name 3V LNA, 12 to 17dBm Adjustable OIP3, 0.8-6GHz, SOT363(SC-70)
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
Sky5® Front End Module for LTE and NR - SKY58281-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details