Broadcom Inc. RF Amplifiers - MGA-30216-TR1G MGA-30216-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058473-MGA-30216-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.2dB Noise Figure: 2.8dB P1dB: 29dBm (794.3mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058473-MGA-30216-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.2dB Noise Figure: 2.8dB P1dB: 29dBm (794.3mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-30216-TR1G
058473-MGA-30216-TR1G
RF Amplifiers - MGA-30216-TR1G 058473-MGA-30216-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058473-MGA-30216-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.2dB Noise Figure: 2.8dB P1dB: 29dBm (794.3mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058473-MGA-30216-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 1.7GHz to 2.7GHz
Gain: 14.2dB
Noise Figure: 2.8dB
P1dB: 29dBm (794.3mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 5V
Operating Supply Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-30216-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30216-TR1G
RF and Wireless - RF Amplifiers MGA-30216-TR1G
IC RF AMP 1.7GHZ-2.7GHZ 16QFN

IC RF AMP 1.7GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058473-MGA-30216-TR1G MGA-30216-TR1G
Product Name RF Amplifiers - MGA-30216-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1700 to 2700 MHz 1700 to 2700 MHz
Minimum Gain 14.2 dB ? to 14.2 dB
Maximum Gain 14.2 dB 14.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-CMD275P4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 26500 MHz
View Details
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 - SKY5A3047 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 135-pad
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-10M1G01W1+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 1000 MHz
View Details
2 suppliers