Broadcom Inc. RF Amplifiers MGA-87563-TR1

Description
RF Amplifier IC Cellular, GPS, ISM, PCS 500MHz ~ 4GHz SOT-363, SC70
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, ISM, PCS 500MHz ~ 4GHz SOT-363, SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1512-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1512-2-ND
RF Amplifiers 516-1512-2-ND
RF Amplifier IC Cellular, GPS, ISM, PCS 500MHz ~ 4GHz SOT-363, SC70

RF Amplifier IC Cellular, GPS, ISM, PCS 500MHz ~ 4GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-87563-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-87563-TR1
RF and Wireless - RF Amplifiers MGA-87563-TR1
IC AMP CELL 500MHZ-4GHZ SOT363

IC AMP CELL 500MHZ-4GHZ SOT363

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-1512-2-ND MGA-87563-TR1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, ISM, PCS
Frequency Range 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2735TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 20000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details