Broadcom Inc. RF Amplifiers - MSA-1110 MSA-1110

Description
Manufacturer: Broadcom Limited Win Source Part Number: 846826-MSA-1110 Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1969, MSA-1110-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 846826-MSA-1110 Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1969, MSA-1110-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-1110 - 846826-MSA-1110 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-1110
846826-MSA-1110
RF Amplifiers - MSA-1110 846826-MSA-1110
Manufacturer: Broadcom Limited Win Source Part Number: 846826-MSA-1110 Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1969, MSA-1110-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 846826-MSA-1110
Features: RF Amplifier IC
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-1969, MSA-1110-ND

Buy Now Datasheet
RF Amplifiers - 516-1969-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1969-ND
RF Amplifiers 516-1969-ND
RF Amplifier IC 50MHz ~ 1.6GHz

RF Amplifier IC 50MHz ~ 1.6GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-1110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-1110
RF and Wireless - RF Amplifiers MSA-1110
IC RF AMP 50MHZ-1.6GHZ

IC RF AMP 50MHZ-1.6GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 846826-MSA-1110 516-1969-ND MSA-1110
Product Name RF Amplifiers - MSA-1110 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 1600 MHz 50 to 1600 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8V1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details