Broadcom Inc. Low Noise Active Bias Low Noise Amplifier MGA-684P8

Description
Avago Technologies’ MGA-684P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
Avago Technologies’ MGA-684P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Active Bias Low Noise Amplifier - MGA-684P8 - Broadcom Inc.
San Jose, CA, USA
Low Noise Active Bias Low Noise Amplifier
MGA-684P8
Low Noise Active Bias Low Noise Amplifier MGA-684P8
Avago Technologies’ MGA-684P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Avago Technologies’ MGA-684P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA).
The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-684P8
Product Name Low Noise Active Bias Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1500 to 4000 MHz
Minimum Gain 16.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA4346D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Low Noise Amplifiers - NLA-100-6000-16-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
View Details