Broadcom Inc. RF Amplifiers - MGA-725M4-TR1 MGA-725M4-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 090178-MGA-725M4-TR1 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 15.7dB Noise Figure: 1.3dB P1dB: 9.14dBm (8.2mW) RF Type: CDMA, TDMA, PCS Family Name: MGA-725M4 Categories: RF/IF and RFID Status: Active Case / Package: MiniPak 1412 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 60mA Alternative Parts (Cross-Reference): TSS-53LNB+; HMC-ALH102-SX; TQP3M9009; HMC491LP3; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 090178-MGA-725M4-TR1 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 15.7dB Noise Figure: 1.3dB P1dB: 9.14dBm (8.2mW) RF Type: CDMA, TDMA, PCS Family Name: MGA-725M4 Categories: RF/IF and RFID Status: Active Case / Package: MiniPak 1412 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 60mA Alternative Parts (Cross-Reference): TSS-53LNB+; HMC-ALH102-SX; TQP3M9009; HMC491LP3; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-725M4-TR1
090178-MGA-725M4-TR1
RF Amplifiers - MGA-725M4-TR1 090178-MGA-725M4-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 090178-MGA-725M4-TR1 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 15.7dB Noise Figure: 1.3dB P1dB: 9.14dBm (8.2mW) RF Type: CDMA, TDMA, PCS Family Name: MGA-725M4 Categories: RF/IF and RFID Status: Active Case / Package: MiniPak 1412 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 60mA Alternative Parts (Cross-Reference): TSS-53LNB+; HMC-ALH102-SX; TQP3M9009; HMC491LP3; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 090178-MGA-725M4-TR1
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 15.7dB
Noise Figure: 1.3dB
P1dB: 9.14dBm (8.2mW)
RF Type: CDMA, TDMA, PCS
Family Name: MGA-725M4
Categories: RF/IF and RFID
Status: Active
Case / Package: MiniPak 1412
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 60mA
Alternative Parts (Cross-Reference): TSS-53LNB+; HMC-ALH102-SX; TQP3M9009; HMC491LP3;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-725M4-TR1
RF and Wireless - RF Amplifiers MGA-725M4-TR1
IC AMP CDMA 100MHZ-6GHZ MINIPAK

IC AMP CDMA 100MHZ-6GHZ MINIPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 090178-MGA-725M4-TR1 MGA-725M4-TR1
Product Name RF Amplifiers - MGA-725M4-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 15.7 dB ? to 15.7 dB
Maximum Gain 15.7 dB 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9510TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, FM, GPRS, GSM, UHF
Frequency Range 880 to 915 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details