Broadcom Inc. RF Amplifiers - MSA-0236-BLKG MSA-0236-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 789488-MSA-0236-BLKG Packaging: Bulk Package: 4-SMD (36 micro-X) Test Frequency: 1GHz Frequency: 0Hz ~ 2.7GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 11.5dB ~ 13.5dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Part Status: Obsolete(EOL) Family Name: MSA-0236 Categories: RF/IF and RFID Operating Supply Current: 25mA Manufacturer Package: 36 micro-X Alternative Parts (Cross-Reference): AG603-86; MNA-6A+; UPC2792TB-E3; MMA-283136-R5; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 789488-MSA-0236-BLKG Packaging: Bulk Package: 4-SMD (36 micro-X) Test Frequency: 1GHz Frequency: 0Hz ~ 2.7GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 11.5dB ~ 13.5dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Part Status: Obsolete(EOL) Family Name: MSA-0236 Categories: RF/IF and RFID Operating Supply Current: 25mA Manufacturer Package: 36 micro-X Alternative Parts (Cross-Reference): AG603-86; MNA-6A+; UPC2792TB-E3; MMA-283136-R5; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0236-BLKG
789488-MSA-0236-BLKG
RF Amplifiers - MSA-0236-BLKG 789488-MSA-0236-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 789488-MSA-0236-BLKG Packaging: Bulk Package: 4-SMD (36 micro-X) Test Frequency: 1GHz Frequency: 0Hz ~ 2.7GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 11.5dB ~ 13.5dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Part Status: Obsolete(EOL) Family Name: MSA-0236 Categories: RF/IF and RFID Operating Supply Current: 25mA Manufacturer Package: 36 micro-X Alternative Parts (Cross-Reference): AG603-86; MNA-6A+; UPC2792TB-E3; MMA-283136-R5; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 789488-MSA-0236-BLKG
Packaging: Bulk
Package: 4-SMD (36 micro-X)
Test Frequency: 1GHz
Frequency: 0Hz ~ 2.7GHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Gain: 11.5dB ~ 13.5dB
Noise Figure: 6.5dB
P1dB: 4.5dBm (2.8mW)
RF Type: ISM
Part Status: Obsolete(EOL)
Family Name: MSA-0236
Categories: RF/IF and RFID
Operating Supply Current: 25mA
Manufacturer Package: 36 micro-X
Alternative Parts (Cross-Reference): AG603-86; MNA-6A+; UPC2792TB-E3; MMA-283136-R5;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0236-BLKG
RF and Wireless - RF Amplifiers MSA-0236-BLKG
IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X

IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 789488-MSA-0236-BLKG MSA-0236-BLKG
Product Name RF Amplifiers - MSA-0236-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz 0.0 to 2700 MHz
Minimum Gain 11.5 to 13.5 dB ? to 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details