Broadcom Inc. RF Amplifiers - WS2111-BLK WS2111-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 118120-WS2111-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 25dB to 28dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 475mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 118120-WS2111-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 25dB to 28dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 475mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS2111-BLK
118120-WS2111-BLK
RF Amplifiers - WS2111-BLK 118120-WS2111-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 118120-WS2111-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 25dB to 28dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 475mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 118120-WS2111-BLK
Packaging: Bulk
Frequency: 824MHz to 849MHz
Gain: 25dB to 28dB
RF Type: W-CDMA, HSPDA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD (4x4)
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 475mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
WS2111-BLK
RF and Wireless - RF Amplifiers WS2111-BLK
IC AMP W-CDMA 824-849MHZ 10SMD

IC AMP W-CDMA 824-849MHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 118120-WS2111-BLK WS2111-BLK
Product Name RF Amplifiers - WS2111-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 824 to 849 MHz 824 to 849 MHz
Minimum Gain 25 to 28 dB ? to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier - SKY65352-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Output Power 20 dBm
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-21+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
RF Amplifiers - BGB741L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range 50 to 3500 MHz
View Details
3 suppliers