Broadcom Inc. RF Amplifiers - MGA-412P8-BLKG MGA-412P8-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208266-MGA-412P8-BLK G Packaging: Bulk Test Frequency: 2.452GHz Frequency: 1.7GHz to 3GHz Gain: 23dB to 25.5dB P1dB: 24dBm (251.2mW) to 25.3dBm (338.8mW) RF Type: 802.15/BLUETOOTH, ISM 802.11b/G/WiFi, Wireless LAN Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA to 55mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208266-MGA-412P8-BLK G Packaging: Bulk Test Frequency: 2.452GHz Frequency: 1.7GHz to 3GHz Gain: 23dB to 25.5dB P1dB: 24dBm (251.2mW) to 25.3dBm (338.8mW) RF Type: 802.15/BLUETOOTH, ISM 802.11b/G/WiFi, Wireless LAN Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA to 55mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-412P8-BLKG
208266-MGA-412P8-BLKG
RF Amplifiers - MGA-412P8-BLKG 208266-MGA-412P8-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208266-MGA-412P8-BLK G Packaging: Bulk Test Frequency: 2.452GHz Frequency: 1.7GHz to 3GHz Gain: 23dB to 25.5dB P1dB: 24dBm (251.2mW) to 25.3dBm (338.8mW) RF Type: 802.15/BLUETOOTH, ISM 802.11b/G/WiFi, Wireless LAN Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA to 55mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208266-MGA-412P8-BLKG
Packaging: Bulk
Test Frequency: 2.452GHz
Frequency: 1.7GHz to 3GHz
Gain: 23dB to 25.5dB
P1dB: 24dBm (251.2mW) to 25.3dBm (338.8mW)
RF Type: 802.15/BLUETOOTH, ISM 802.11b/G/WiFi, Wireless LAN
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA to 55mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-412P8-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-412P8-BLKG
RF and Wireless - RF Amplifiers MGA-412P8-BLKG
IC AMP 802.15 1.7GHZ-3GHZ 8LPCC

IC AMP 802.15 1.7GHZ-3GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208266-MGA-412P8-BLKG MGA-412P8-BLKG
Product Name RF Amplifiers - MGA-412P8-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1700 to 3000 MHz 1700 to 3000 MHz
Minimum Gain 23 to 25.5 dB ? to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1003P-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 8000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details