Broadcom Inc. RF Amplifiers MSA-2086-BLKG

Description
RF Amplifier IC ISM 0Hz ~ 1GHz 85 mil microstipline
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 1GHz 85 mil microstipline
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2454-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2454-ND
RF Amplifiers 516-2454-ND
RF Amplifier IC ISM 0Hz ~ 1GHz 85 mil microstipline

RF Amplifier IC ISM 0Hz ~ 1GHz 85 mil microstipline

Buy Now Datasheet
RF Amplifiers - MSA-2086-BLKG - 024373-MSA-2086-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-2086-BLKG
024373-MSA-2086-BLKG
RF Amplifiers - MSA-2086-BLKG 024373-MSA-2086-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 024373-MSA-2086-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.6dB Noise Figure: 3.7dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4.5 V to 6.3 V Operating Supply Current: 20mA to 40mA

Manufacturer: Broadcom Limited
Win Source Part Number: 024373-MSA-2086-BLKG
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 1GHz
Gain: 15dB to 16.6dB
Noise Figure: 3.7dB
P1dB: 9dBm (7.9mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 85 mil microstipline
Supply Voltage - Operating: 4.5 V to 6.3 V
Operating Supply Current: 20mA to 40mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-2086-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-2086-BLKG
RF and Wireless - RF Amplifiers MSA-2086-BLKG
IC AMP ISM 0HZ-1GHZ 85 MIL MICRO

IC AMP ISM 0HZ-1GHZ 85 MIL MICRO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-2454-ND 024373-MSA-2086-BLKG MSA-2086-BLKG
Product Name RF Amplifiers RF Amplifiers - MSA-2086-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM RF Microwave
Frequency Range 0.0 to 1000 MHz 0.0 to 1000 MHz 0.0 to 1000 MHz
Minimum Gain 15 dB 15 to 16.6 dB ? to 15 dB
Maximum Gain 16.6 dB 15 to 16.6 dB 16.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1101401 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3700 MHz
Maximum Gain 33 dB
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details