Broadcom Inc. RF Amplifiers - MSA-0236-TR1 MSA-0236-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059536-MSA-0236-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.7GHz Gain: 11.5dB to 13.5dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 25mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059536-MSA-0236-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.7GHz Gain: 11.5dB to 13.5dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0236-TR1 - 059536-MSA-0236-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0236-TR1
059536-MSA-0236-TR1
RF Amplifiers - MSA-0236-TR1 059536-MSA-0236-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059536-MSA-0236-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.7GHz Gain: 11.5dB to 13.5dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 25mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059536-MSA-0236-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 2.7GHz
Gain: 11.5dB to 13.5dB
Noise Figure: 6.5dB
P1dB: 4.5dBm (2.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36 micro-X
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059536-MSA-0236-TR1
Product Name RF Amplifiers - MSA-0236-TR1
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz
Minimum Gain 11.5 to 13.5 dB
Maximum Gain 11.5 to 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.2 dB
View Details
4 suppliers
RF/IF and RFID - RF Amplifiers - 1224409-BGA749N16E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 940 MHz
Minimum Gain 16.1 dB
View Details
3 suppliers