Broadcom Inc. RF Amplifiers - MSA-1105-TR1G MSA-1105-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 130839-MSA-1105-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 50MHz to 1.3GHz Gain: 10dB to 12dB Noise Figure: 3.6dB P1dB: 17.5dBm (56.2mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 4.4 V to 6.6 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 130839-MSA-1105-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 50MHz to 1.3GHz Gain: 10dB to 12dB Noise Figure: 3.6dB P1dB: 17.5dBm (56.2mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 4.4 V to 6.6 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-1105-TR1G
130839-MSA-1105-TR1G
RF Amplifiers - MSA-1105-TR1G 130839-MSA-1105-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 130839-MSA-1105-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 50MHz to 1.3GHz Gain: 10dB to 12dB Noise Figure: 3.6dB P1dB: 17.5dBm (56.2mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 4.4 V to 6.6 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 130839-MSA-1105-TR1G
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 50MHz to 1.3GHz
Gain: 10dB to 12dB
Noise Figure: 3.6dB
P1dB: 17.5dBm (56.2mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 05 Plastic Package
Supply Voltage - Operating: 4.4 V to 6.6 V
Operating Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - 516-1593-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1593-2-ND
RF Amplifiers 516-1593-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 50MHz ~ 1.3GHz 05 Plastic Package

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 50MHz ~ 1.3GHz 05 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-1105-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-1105-TR1G
RF and Wireless - RF Amplifiers MSA-1105-TR1G
IC AMP ISM 50MHZ-1.3GHZ 05 PLAST

IC AMP ISM 50MHZ-1.3GHZ 05 PLAST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 130839-MSA-1105-TR1G 516-1593-2-ND MSA-1105-TR1G
Product Name RF Amplifiers - MSA-1105-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 50 to 1300 MHz 50 to 1300 MHz 50 to 1300 MHz
Minimum Gain 10 to 12 dB 10 dB ? to 10 dB
Maximum Gain 10 to 12 dB 12 dB 12 dB
Noise Figure 3.6 dB 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-122+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 800 to 1200 MHz
Minimum Gain 18.1 dB
View Details
3 suppliers
RF Amplifiers - TDA6192TDRYPACKFUMA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
2 suppliers