Broadcom Inc. High Linearity 1.93-1.995 GHz Power Amplifier Module MGA-43528

Description
The Avago Technologies MGA-43528 is a fully matched power amplifier for use in the 1.93-1.995 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
The Avago Technologies MGA-43528 is a fully matched power amplifier for use in the 1.93-1.995 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
High Linearity 1.93-1.995 GHz Power Amplifier Module - MGA-43528 - Broadcom Inc.
San Jose, CA, USA
High Linearity 1.93-1.995 GHz Power Amplifier Module
MGA-43528
High Linearity 1.93-1.995 GHz Power Amplifier Module MGA-43528
The Avago Technologies MGA-43528 is a fully matched power amplifier for use in the 1.93-1.995 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

The Avago Technologies MGA-43528 is a fully matched power amplifier for use in the 1.93-1.995 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43528
Product Name High Linearity 1.93-1.995 GHz Power Amplifier Module
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1930 to 1995 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-1000-12000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 28 dB
View Details