Broadcom Inc. 2 - 6GHz High Linearity Gain Block MGA-30989

Description
MGA-30989 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device is housed inside a low cost RoHS compliant SOT89 industry standard SMT package.
Description
MGA-30989 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device is housed inside a low cost RoHS compliant SOT89 industry standard SMT package.

Suppliers

Company
Product
Description
Supplier Links
2 - 6GHz High Linearity Gain Block - MGA-30989 - Broadcom Inc.
San Jose, CA, USA
2 - 6GHz High Linearity Gain Block
MGA-30989
2 - 6GHz High Linearity Gain Block MGA-30989
MGA-30989 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device is housed inside a low cost RoHS compliant SOT89 industry standard SMT package.

MGA-30989 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process.
The device is housed inside a low cost RoHS compliant SOT89 industry standard SMT package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-30989
Product Name 2 - 6GHz High Linearity Gain Block
Amplifier Type Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2000 to 6000 MHz
Minimum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPL1819TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
1 GHz, 28 dB Gain CATV Power Doubler Amplifier - ACA2788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27 dB
Maximum Gain 29 dB
View Details
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 1000 MHz, 50Ω, Ceramic - RAM-8A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
View Details
3 suppliers