Broadcom Inc. RF Amplifiers - MSA-0736-BLKG MSA-0736-BLKG

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227052-MSA-0736-BLK G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227052-MSA-0736-BLK G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0736-BLKG
1227052-MSA-0736-BLKG
RF Amplifiers - MSA-0736-BLKG 1227052-MSA-0736-BLKG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227052-MSA-0736-BLK G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1227052-MSA-0736-BLKG
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MSA-0736-BLKG
RF and Wireless - RF Amplifiers MSA-0736-BLKG
IC RF AMP ISM 2.4GHZ 36 MICRO-X

IC RF AMP ISM 2.4GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1227052-MSA-0736-BLKG MSA-0736-BLKG
Product Name RF Amplifiers - MSA-0736-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-0012-5931SM, Broadband Distributed Amplifier - ADM-0012-5931SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - 2312-QPA3810TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details