MGA-785T6 is an easy to use GaAs MMIC LNA that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. It provides an integrated solution of LNA with adjustable IIP3 which can be fixed to a desired current level for the receiver’s linearity requirements. The LNA has a bypass switch function, which sets the current to zero and provides low insertion loss. The bypass mode also boosts dynamic range when high level signal is being received.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MGA-785T6 |
| Product Name | Low Noise Amplifier with Bypass Switch |
| Amplifier Type | Low Noise Amplifier |
| Applications | Mobile / Wireless Systems |
| RoHS Compliant | RoHS |
| Frequency Range | 100 to 1500 MHz |
| Minimum Gain | 15.7 dB |