Manufacturer: Broadcom Limited
Win Source Part Number: 059539-MSA-0486-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 3.2GHz
Gain: 7dB to 8dB
Noise Figure: 7dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4.2 V to 6.3 V
Operating Supply Current: 30mA to 70mA
IC AMP ISM 0HZ-3.2GHZ 86 PLAST
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 059539-MSA-0486-TR1G | MSA-0486-TR1G |
| Product Name | RF Amplifiers - MSA-0486-TR1G | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | |
| Frequency Range | 0.0 to 3200 MHz | 0.0 to 3200 MHz |
| Minimum Gain | 7 to 8 dB | ? to 7 dB |
| Maximum Gain | 7 to 8 dB | 8 dB |