Broadcom Inc. RF Amplifiers MGA-545P8-BLK

Description
RF Amplifier IC Cellular, PCS, WLAN, WLL 50MHz ~ 7GHz 8-LPCC (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, PCS, WLAN, WLL 50MHz ~ 7GHz 8-LPCC (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1947-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1947-ND
RF Amplifiers 516-1947-ND
RF Amplifier IC Cellular, PCS, WLAN, WLL 50MHz ~ 7GHz 8-LPCC (2x2)

RF Amplifier IC Cellular, PCS, WLAN, WLL 50MHz ~ 7GHz 8-LPCC (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MGA-545P8-BLK
058478-MGA-545P8-BLK
RF Amplifiers - MGA-545P8-BLK 058478-MGA-545P8-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 058478-MGA-545P8-BLK Packaging: Bulk Test Frequency: 2GHz Frequency: 50MHz to 7GHz Gain: 16.3dB Noise Figure: 2.7dB P1dB: 21.7dBm (147.9mW) RF Type: Cellular, PCS, WLAN, WLL Family Name: MGA-545P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 110mA to 145mA Alternative Parts (Cross-Reference): HMC407MS8G; CX65104-11LF; RFHA1025SR; PTMA180402MV1ATMA1; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 058478-MGA-545P8-BLK
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 50MHz to 7GHz
Gain: 16.3dB
Noise Figure: 2.7dB
P1dB: 21.7dBm (147.9mW)
RF Type: Cellular, PCS, WLAN, WLL
Family Name: MGA-545P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 110mA to 145mA
Alternative Parts (Cross-Reference): HMC407MS8G; CX65104-11LF; RFHA1025SR; PTMA180402MV1ATMA1;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-545P8-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-545P8-BLK
RF and Wireless - RF Amplifiers MGA-545P8-BLK
IC AMP CELLULAR 50MHZ-7GHZ 8LPCC

IC AMP CELLULAR 50MHZ-7GHZ 8LPCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1947-ND 058478-MGA-545P8-BLK MGA-545P8-BLK
Product Name RF Amplifiers RF Amplifiers - MGA-545P8-BLK RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, WLAN, WLL RF Microwave
Frequency Range 50 to 7000 MHz 50 to 7000 MHz 50 to 7000 MHz
Minimum Gain 16.3 dB 16.3 dB ? to 16.3 dB
Maximum Gain 16.3 dB 16.3 dB 16.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG002C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module - AWM6268 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details