Broadcom Inc. Ultra Low Noise, High Linearity Active Bias Low Noise Amplifier MGA-633P8

Description
Avago Technologies’ MGA-633P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
Avago Technologies’ MGA-633P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Noise, High Linearity Active Bias Low Noise Amplifier - MGA-633P8 - Broadcom Inc.
San Jose, CA, USA
Ultra Low Noise, High Linearity Active Bias Low Noise Amplifier
MGA-633P8
Ultra Low Noise, High Linearity Active Bias Low Noise Amplifier MGA-633P8
Avago Technologies’ MGA-633P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Avago Technologies’ MGA-633P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA).
The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-633P8
Product Name Ultra Low Noise, High Linearity Active Bias Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1500 to 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details