Broadcom Inc. RF Amplifiers - MGA-631P8-TR1 MGA-631P8-TR1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 830788-MGA-631P8-TR1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 830788-MGA-631P8-TR1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-631P8-TR1
830788-MGA-631P8-TR1
RF Amplifiers - MGA-631P8-TR1 830788-MGA-631P8-TR1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 830788-MGA-631P8-TR1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 830788-MGA-631P8-TR1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 830788-MGA-631P8-TR1
Product Name RF Amplifiers - MGA-631P8-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers