RF Amplifier IC CDMA, TDMA 100MHz ~ 6GHz SOT-343, SC70 4-Lead
Manufacturer: Broadcom Limited
Win Source Part Number: 023215-MGA-72543-TR1
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 13.6dB
Noise Figure: 1.42dB
P1dB: 3.2dBm (2.1mW) to 17.1dBm (51.3mW) @ 5mA to 60mA
RF Type: CDMA, TDMA
Family Name: MGA-72543
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 2.7 V to 4.2 V
Operating Supply Current: 60mA to 70mA
Alternative Parts (Cross-Reference): SPF5043Z-TR1; SPF5043ZSQ; SPF5043Z; SPF5043ZSR;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Thailand, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC AMP CDMA 100MHZ-6GHZ SOT343
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 516-1829-2-ND | 023215-MGA-72543-TR1G | MGA-72543-TR1G |
| Product Name | RF Amplifiers | RF Amplifiers - MGA-72543-TR1G | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | Mobile / Wireless Systems; CDMA, TDMA | RF Microwave | |
| Frequency Range | 100 to 6000 MHz | 100 to 6000 MHz | 100 to 6000 MHz |
| Minimum Gain | 13.6 dB | 13.6 dB | ? to 13.6 dB |
| Maximum Gain | 13.6 dB | 13.6 dB | 13.6 dB |