Broadcom Inc. 0.1W High Linearity Driver Amplifier MGA-31716

Description
Avago Technologies’ MGA-31716 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31716 is especially ideal for 50 ohm wireless infrastructure application operating from DC to 2GHz frequency range.
Description
Avago Technologies’ MGA-31716 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31716 is especially ideal for 50 ohm wireless infrastructure application operating from DC to 2GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
0.1W High Linearity Driver Amplifier - MGA-31716 - Broadcom Inc.
San Jose, CA, USA
0.1W High Linearity Driver Amplifier
MGA-31716
0.1W High Linearity Driver Amplifier MGA-31716
Avago Technologies’ MGA-31716 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31716 is especially ideal for 50 ohm wireless infrastructure application operating from DC to 2GHz frequency range.

Avago Technologies’ MGA-31716 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package.
MGA-31716 is especially ideal for 50 ohm wireless infrastructure application operating from DC to 2GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-31716
Product Name 0.1W High Linearity Driver Amplifier
Amplifier Type High Linearity Driver Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 2000 MHz
Minimum Gain 19.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Frequency Range 40 to 870 MHz
Minimum Gain 27 dB
View Details
2 suppliers