Broadcom Inc. 0.5 to 6GHz E-PHEMT Amplifier in a Wafer Scale Package VMMK-2103

Description
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.
Description
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.

Suppliers

Company
Product
Description
Supplier Links
0.5 to 6GHz E-PHEMT Amplifier in a Wafer Scale Package - VMMK-2103 - Broadcom Inc.
San Jose, CA, USA
0.5 to 6GHz E-PHEMT Amplifier in a Wafer Scale Package
VMMK-2103
0.5 to 6GHz E-PHEMT Amplifier in a Wafer Scale Package VMMK-2103
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.

Avago Technologies has combined its industry leading
E-pHEMT technology with a revolutionary chip scale package.
This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 Ω systems.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number VMMK-2103
Product Name 0.5 to 6GHz E-PHEMT Amplifier in a Wafer Scale Package
Amplifier Type E-pHEMT Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 900 MHz
View Details
4 suppliers