Broadcom Inc. RF Amplifiers MSA-3111-TR1

Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1519-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1519-2-ND
RF Amplifiers 516-1519-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

Buy Now Datasheet
RF Amplifiers - MSA-3111-TR1 - 112071-MSA-3111-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-3111-TR1
112071-MSA-3111-TR1
RF Amplifiers - MSA-3111-TR1 112071-MSA-3111-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 112071-MSA-3111-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.4dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 50mA

Manufacturer: Broadcom Limited
Win Source Part Number: 112071-MSA-3111-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 500MHz
Gain: 18.4dB
Noise Figure: 3.5dB
P1dB: 9dBm (7.9mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 50mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-3111-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-3111-TR1
RF and Wireless - RF Amplifiers MSA-3111-TR1
IC AMP ISM 0HZ-500MHZ SOT143-4

IC AMP ISM 0HZ-500MHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1519-2-ND 112071-MSA-3111-TR1 MSA-3111-TR1
Product Name RF Amplifiers RF Amplifiers - MSA-3111-TR1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax RF Microwave
Frequency Range 0.0 to 500 MHz 0.0 to 500 MHz 0.0 to 500 MHz
Minimum Gain 18.4 dB 18.4 dB ? to 18.4 dB
Maximum Gain 18.4 dB 18.4 dB 18.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - TDA6192TDRYPACKFUMA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
2 suppliers