Broadcom Inc. RF Amplifiers MGA-30889-BLKG

Description
RF Amplifier IC General Purpose 40MHz ~ 2.6GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 2.6GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2445-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2445-2-ND
RF Amplifiers 516-2445-2-ND
RF Amplifier IC General Purpose 40MHz ~ 2.6GHz SOT-89-3

RF Amplifier IC General Purpose 40MHz ~ 2.6GHz SOT-89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-30889-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30889-BLKG
RF and Wireless - RF Amplifiers MGA-30889-BLKG
IC AMP GPS 40MHZ-2.6GHZ SOT89-3

IC AMP GPS 40MHZ-2.6GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2445-2-ND MGA-30889-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 2600 MHz 40 to 2600 MHz
Minimum Gain 15.7 dB ? to 15.7 dB
Maximum Gain 15.7 dB 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details