Broadcom Inc. RF Amplifiers - MSA-0486-TR1 MSA-0486-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059538-MSA-0486-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.2GHz Gain: 7dB to 8dB Noise Figure: 7dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4.2 V to 6.3 V Operating Supply Current: 30mA to 70mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059538-MSA-0486-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.2GHz Gain: 7dB to 8dB Noise Figure: 7dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4.2 V to 6.3 V Operating Supply Current: 30mA to 70mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0486-TR1
059538-MSA-0486-TR1
RF Amplifiers - MSA-0486-TR1 059538-MSA-0486-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059538-MSA-0486-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.2GHz Gain: 7dB to 8dB Noise Figure: 7dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4.2 V to 6.3 V Operating Supply Current: 30mA to 70mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059538-MSA-0486-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 3.2GHz
Gain: 7dB to 8dB
Noise Figure: 7dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4.2 V to 6.3 V
Operating Supply Current: 30mA to 70mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059538-MSA-0486-TR1
Product Name RF Amplifiers - MSA-0486-TR1
Applications RF Microwave
Frequency Range 0.0 to 3200 MHz
Minimum Gain 7 to 8 dB
Maximum Gain 7 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA3754Q9 - 909191-ACA3754Q9 - Win Source Electronics
Specs
Applications RF Microwave
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-51F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers