Broadcom Inc. Avago Technologies MGA-61563 Current-Adjustable Low Noise Amplifier MGA-61563

Description
This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position. It is ideal as a LNA or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 6 GHz frequency range.
Description
This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position. It is ideal as a LNA or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 6 GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies MGA-61563 Current-Adjustable Low Noise Amplifier - MGA-61563 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies MGA-61563 Current-Adjustable Low Noise Amplifier
MGA-61563
Avago Technologies MGA-61563 Current-Adjustable Low Noise Amplifier MGA-61563
This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position. It is ideal as a LNA or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 6 GHz frequency range.

This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in several circuit positions and tailor the linearity performance and current consumption to suit each position.
It is ideal as a LNA or driver amplifier for Cellular/PCS/W-CDMA base stations, WLL, Fixed Wireless Access, Wireless LAN and other high performance applications in the 0.1 to 6 GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-61563
Product Name Avago Technologies MGA-61563 Current-Adjustable Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 100 to 6000 MHz
Minimum Gain 16.6 dB
Maximum Gain 16.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7122 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details